EN
  • EN
  • DE

PIC16LF1503-E/MG

Part No PIC16LF1503-E/MG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number PIC16LF1503
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368774-PIC16LF1503-E/MG
Ultra Librarian 3D Model Ultra Librarian PIC16LF1503-E/MG CAD Model

Description

Microchip Technology's PIC16LF1503-E/MG

The PIC16LF1503-E/MG is a high-performance, 8-bit microcontroller from Microchip Technology designed for power-constrained and space-limited applications. This versatile MCU is part of Microchip's extensive PIC16F family, known for their ease of use and robust feature set. The PIC16LF1503-E/MG comes in a compact 16-pin QFN package, making it an ideal choice for applications where board space is at a premium.

With its integrated Enhanced Mid-range Core, this microcontroller offers a perfect balance between power efficiency and processing capability. The core provides a linear memory addressing of up to 14 KB, which is a significant advantage for developers who require straightforward programming and easy debugging. The PIC16LF1503-E/MG operates at a voltage range of 2.3V to 5.5V, ensuring flexibility in various power supply conditions and making it suitable for battery-operated devices.

This MCU is equipped with 3.5 KB of flash memory and 128 bytes of RAM, providing ample space for application code and data storage. Additionally, it boasts 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration parameters or small amounts of data that must be retained during power cycles.

One of the standout features of the PIC16LF1503-E/MG is its comprehensive set of peripherals. It includes an ADC with up to 12 channels, allowing for precise analog to digital conversions. The device also features two PWM modules, comparator, and numerous communication interfaces such as I²C, SPI, and UART, providing excellent connectivity options for a wide range of applications.

For developers looking to implement custom timing functions or requiring precise event control, the MCU's four Timer modules and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) come in handy. Furthermore, the integration of an internal 32 MHz oscillator eliminates the need for external clock sources, simplifying design and reducing component count.

Overall, the PIC16LF1503-E/MG microcontroller is a powerful and versatile solution for designers who need a compact, feature-rich MCU for their next project. Whether it's for industrial control systems, consumer electronics, or IoT devices, this microcontroller from Microchip Technology provides the performance and reliability that modern applications demand.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess