EN
  • EN
  • DE

LTC3649IFE#PBF

Part No LTC3649IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 28TSSOP / Conv DC-DC 3.1V to 60V Synchronous Step Down Single-Out 0V to 59.5V 4A Automotive 28-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 60V
Output Voltage 0V
Output Voltage MAX 55V
Output Current 4A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 783561-LTC3649IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3649
Introduction Date December 17, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3649IFE#PBF CAD Model

Description

LTC3649IFE#PBF - High Efficiency, Wide Input Range Step-Down Regulator

The LTC3649IFE#PBF is a high performance step-down regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This versatile component is capable of stepping down high input voltages up to 60V to a lower output voltage ranging from 0.8V to VIN, making it suitable for a variety of industrial, automotive, and telecommunications systems.

With its advanced design, the LTC3649IFE#PBF boasts an impressive array of features that enhance its performance and ease of use. It employs a synchronous rectification topology, which contributes to its high efficiency, particularly in low output voltage scenarios. The regulator's efficiency is further improved by its low RDS(ON) internal switches, which minimize unnecessary power loss.

The LTC3649IFE#PBF is capable of delivering up to 4A of continuous output current, ensuring that it can power even demanding loads. Additionally, it supports a wide VIN range from 3.1V to 60V, providing a flexible power solution that can adapt to varying supply voltages. This makes it an ideal choice for systems that experience large swings in input voltage or need to operate from an unregulated input source.

One of the key advantages of the LTC3649IFE#PBF is its programmable frequency, which can be set from 250kHz to 2.2MHz with an external resistor or synchronized to an external clock. This allows designers to optimize the regulator for efficiency or component size, depending on the application requirements. Moreover, the device features a 'Burst Mode' operation, which significantly reduces quiescent current under light loads, thereby extending battery life in portable applications.

The LTC3649IFE#PBF also includes a number of protection features to ensure reliable operation under extreme conditions. These include overvoltage, overcurrent, and overtemperature protections. The device is offered in a thermally enhanced TSSOP-20 package, providing a compact solution with excellent thermal performance.

In summary, the LTC3649IFE#PBF from Linear Technology is a robust and flexible step-down regulator that offers high efficiency, a wide input voltage range, and a comprehensive set of features. Its versatility and reliability make it an excellent choice for a myriad of applications requiring a high-quality power conversion solution.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6896 $63.3792
4+ $26.0017 $104.0068
6+ $25.1892 $151.1352
9+ $24.3766 $219.3894
11+ $23.5641 $259.2051
15+ $21.1264 $316.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess