EN
  • EN
  • DE

LT1373HVIS8#TRPBF

Part No LT1373HVIS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 42V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058200-LT1373HVIS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1373HVIS8#TRPBF CAD Model

Description

LT1373HVIS8#TRPBF High Frequency 1.5A Step-Up DC/DC Converter

The LT1373HVIS8#TRPBF is a versatile and high-performance step-up (boost) DC/DC converter from Linear Technology, designed to cater to a wide array of applications requiring efficient voltage increase. This component is particularly suitable for systems that need to convert a lower voltage to a higher one with a high switching frequency and a strong output current capability of up to 1.5A.

Key Features:

  • High Switching Frequency: The LT1373HVIS8#TRPBF operates at a high switching frequency of 500kHz, which allows for the use of smaller, more cost-effective inductors and capacitors, resulting in a compact and lightweight power supply design.
  • High Output Current: With a 1.5A switch, this converter can handle significant load requirements, making it ideal for power-hungry applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various battery chemistries and configurations or fluctuating supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power different circuits requiring various voltage levels.
  • Low Battery Detector: An integrated low battery detector helps in monitoring battery health and ensures reliable operation of battery-powered devices.
  • High Efficiency: Its design is optimized for efficiency, which is critical for battery-operated devices, helping to extend battery life and reduce heat generation.

Applications:

The LT1373HVIS8#TRPBF is ideal for a range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Equipment
  • Telecommunications
  • Medical Devices
  • Automotive Power Systems

This component comes in a compact 8-lead SO package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable operation even in harsh environments, making the LT1373HVIS8#TRPBF a preferred choice for engineers and designers looking for a high-quality power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess