EN
  • EN
  • DE

LTC3676HLXE#PBF

Part No LTC3676HLXE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 7OUT 48ELQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Applications Converter, i.MX6
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 7
Voltage - Output Adjustable
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 48-LQFP Exposed Pad
Supplier Device Package 48-eLQFP (7x7)
Part Number Series LTC3676
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811119-LTC3676HLXE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3676HLXE#PBF CAD Model

Description

Linear Technology LTC3676HLXE#PBF Power Management IC

The LTC3676HLXE#PBF is a multifunctional power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices, to cater to the complex power requirements of modern portable and embedded devices. This versatile PMIC integrates multiple regulators and a wealth of features to provide a compact and efficient power management solution.

Key Features:

  • Integrated Solution: The LTC3676HLXE#PBF combines four synchronous step-down DC/DC converters, three 300mA LDO regulators, and a robust pushbutton controller, simplifying system design and reducing external component count.
  • High Efficiency: With the ability to provide up to 95% efficiency, the synchronous step-down converters ensure minimal power loss and extended battery life for the end application.
  • Programmable Outputs: Each of the four buck converters can be programmed and sequenced for different output voltages, allowing the PMIC to support a variety of processors and peripherals with diverse voltage requirements.
  • Dynamic Voltage Scaling: The LTC3676HLXE#PBF supports dynamic voltage scaling, enabling the optimization of processor voltage and frequency for reduced power consumption during various operating states.
  • Robust Power Control: The integrated pushbutton controller provides advanced system power-up and power-down sequencing, ensuring reliable operation and protection for the connected components.
  • I2C Interface: The device features an I2C interface for digital programming and diagnostics, offering precise control over the system's power management parameters.
  • Compact Package: Housed in a 40-pin 6x6 QFN package, the LTC3676HLXE#PBF is designed for space-constrained applications, delivering a high-density power solution.

Applications:

The LTC3676HLXE#PBF is ideal for a broad range of applications, including:

  • Portable Computing Devices
  • Handheld Instruments
  • Industrial PDAs
  • Medical Devices
  • Wireless Routers and Networking Equipment

Overall, the LTC3676HLXE#PBF from Linear Technology is a comprehensive power management solution that offers high efficiency, flexibility, and reliability for sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess