EN
  • EN
  • DE

SG7806AIG/883B

Part No SG7806AIG/883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Positive Fixed Linear Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Through Hole
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1000601-SG7806AIG/883B
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG7806AIG/883B CAD Model

Description

Microchip Technology SG7806AIG/883B Product Overview

The SG7806AIG/883B is a robust and reliable voltage regulator component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to meet the stringent requirements of military and aerospace applications, this product ensures optimal performance in the most demanding environments.

Key Features

  • Voltage Regulation: The SG7806AIG/883B provides stable and precise voltage regulation, ensuring that connected electronic components receive a constant voltage level despite variations in input voltage or load conditions.
  • High Reliability: Manufactured to meet MIL-STD requirements, this voltage regulator is built to withstand extreme conditions, including wide temperature ranges, vibration, and shock, making it suitable for mission-critical applications.
  • Package Type: It comes in a hermetically sealed package, which protects the internal circuitry from environmental factors like moisture and dust, further enhancing its reliability and longevity.
  • Output Voltage: The device is designed to deliver a fixed output voltage, ensuring consistent performance and compatibility with a variety of circuits and systems.
  • Power Capacity: With its ability to handle significant power levels, the SG7806AIG/883B is well-suited for high-power applications that require a stable energy supply.

Applications

The SG7806AIG/883B is ideal for use in a wide range of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment and vehicles
  • Spacecraft and satellite subsystems
  • Marine instrumentation
  • Communications infrastructure

Technical Specifications

The SG7806AIG/883B is characterized by a set of technical specifications that make it suitable for high-performance applications:

  • Fixed output voltage for precise regulation
  • Hermetic package for environmental protection
  • Compliance with military standards for reliability
  • Capability to handle high power levels

In conclusion, the SG7806AIG/883B from Microchip Technology is a top-tier voltage regulator that offers reliability, precision, and durability for advanced electronic systems in challenging environments.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess