EN
  • EN
  • DE

MAX849ESE+

Part No MAX849ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV LN HP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, RF Data Links
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3V, 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 122017-MAX849ESE+
Ultra Librarian 3D Model Ultra Librarian MAX849ESE+ CAD Model

Description

Maxim Integrated MAX849ESE+ High-Efficiency, Low-Dropout, 3.3V/5V, Step-Up DC-DC Converters

The MAX849ESE+ from Maxim Integrated is a highly efficient, low-dropout, step-up DC-DC converter designed to provide a fixed 3.3V or 5V output from an input voltage as low as 0.7V. This advanced power solution is ideal for applications where extended battery life is crucial, and space is at a premium.

Equipped with an internal N-channel MOSFET switch, the MAX849ESE+ offers high efficiency and requires only a small number of external components to operate, making it perfect for space-constrained applications. The device's high switching frequency, up to 500kHz, allows for the use of small, low-cost inductors and capacitors, further reducing the overall footprint and bill of materials.

One of the standout features of the MAX849ESE+ is its ability to maintain a high efficiency over a wide range of load conditions. With a quiescent current of just 110µA, it is optimized for battery-powered devices, ensuring minimal drain during standby or light-load operation. Additionally, the device includes a low-battery detector that provides an early warning when the input voltage falls below a preset threshold, allowing for proactive power management.

The MAX849ESE+ also boasts multiple safety features to protect your application. These include thermal overload protection, which shuts down the device to prevent overheating, and a current limit to protect against excessive input current. Furthermore, the device is fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance across various environmental conditions.

Offered in a compact 16-pin narrow SO package, the MAX849ESE+ is a versatile power solution that can be used in a variety of applications, including portable computers, PDAs, cellular phones, and other portable equipment where efficient power conversion is required. Its combination of high efficiency, low quiescent current, and comprehensive protection features make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0788 $60.7880
24+ $4.9873 $119.6952
36+ $4.8314 $173.9304
50+ $4.6754 $233.7700
64+ $4.5195 $289.2480
86+ $4.0529 $348.5494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess