EN
  • EN
  • DE

LTC3703EGN-5

Part No LTC3703EGN-5
Manufacturer Linear Technology
Description 60V Synchronous Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208834-LTC3703EGN-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3703EGN-5 CAD Model

Description

Linear Technology LTC3703EGN-5 High-Efficiency Switching Regulator

The LTC3703EGN-5 is a versatile, high-performance step-down switching regulator integrated circuit designed by Linear Technology. This component is engineered to deliver efficient power conversion for a wide range of applications, including telecommunications, networking, and industrial systems. Its advanced features and robust design make it an ideal choice for designers seeking a reliable power management solution.

Key Features:

  • Wide Input Voltage Range: The LTC3703EGN-5 is capable of handling input voltages from 4V to 60V, making it suitable for various applications that require operation from standard 12V, 24V, or 48V power rails.
  • High Output Current: This regulator can deliver a continuous output current up to several amps, depending on the external components and cooling measures used.
  • Adjustable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing optimization for efficiency or component size. Additionally, it can be synchronized to an external clock.
  • Low Dropout Operation: The LTC3703EGN-5's low dropout operation is beneficial for applications requiring maximum efficiency across a wide range of input voltages.
  • Integrated MOSFET Drivers: It includes powerful 1.5-ohm on-chip MOSFET gate drivers, which help to reduce external component count and simplify the circuit design.
  • Thermal Protection: The device features thermal shutdown protection that safeguards the IC from overheating, ensuring reliable performance under various operating conditions.

Applications:

The LTC3703EGN-5 is designed to be a flexible component in a designer's toolkit, suitable for a variety of applications such as:

  • High-density distributed power systems
  • Telecom and datacom power supplies
  • Industrial power supplies
  • Automotive electronics
  • Battery-operated devices

With its advanced design and adjustable parameters, the LTC3703EGN-5 allows for customized power solutions that can meet the specific needs of complex electronic systems. Its high level of integration and performance characteristics ensure that it remains a popular choice among power supply designers looking for a reliable and efficient switching regulator solution.

For detailed specifications, application notes, and design resources, interested parties are encouraged to visit the official Linear Technology website or contact their local sales representative.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5418 $58.1672
9+ $11.9318 $107.3862
13+ $11.5589 $150.2657
18+ $11.1860 $201.3480
24+ $10.8132 $259.5168
31+ $9.6946 $300.5326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 667 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess