EN
  • EN
  • DE

MPC8536BVTAKGA

Part No MPC8536BVTAKGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 600MHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 600MHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, MMC/SD, PCI, SPI
Win Source Part Number 789285-MPC8536BVTAKGA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8536
Introduction Date July 14, 2010
ECCN 3A991.a.2
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8536BVTAKGA CAD Model

Description

The NXP MPC8536BVTAKGA is a high-performance, power-efficient, integrated processor designed to meet the requirements of networking, telecommunications, and industrial applications. This product is part of NXP's PowerQUICC III family of processors, which are well-known for their exceptional processing capabilities and versatility.

Key Features

  • Core: The processor is built around the e500 core, which is based on Power Architecture technology, ensuring robust performance for complex computing tasks.
  • Clock Speed: It operates at a high clock speed, which enables fast processing of data and instructions, making it suitable for time-sensitive applications.
  • Connectivity: The MPC8536BVTAKGA offers a range of connectivity options, including Gigabit Ethernet, PCI Express, and USB interfaces, providing flexible integration with various peripherals and network components.
  • Memory Support: With support for DDR2 and DDR3 memory, this processor allows for high-speed data transfer and ample storage, which is crucial for data-intensive operations.
  • Integrated Security: It includes an advanced security engine that supports a variety of encryption and decryption protocols, ensuring secure data handling and communication.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8536BVTAKGA is capable of delivering high performance while maintaining low power consumption, which is critical for reducing operational costs and extending the life of battery-powered devices.

Applications

The versatility of the NXP MPC8536BVTAKGA makes it ideal for a wide array of applications. It is particularly suited for:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure like base station controllers and gateways
  • Industrial control systems requiring real-time processing and connectivity
  • High-performance computing tasks in embedded systems

Conclusion

The NXP MPC8536BVTAKGA stands out as a reliable and efficient processor that can handle multiple tasks simultaneously without compromising on performance. Its rich set of features and connectivity options make it an excellent choice for developers and engineers looking to build sophisticated and secure systems in the networking, telecommunications, and industrial sectors.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.3959 $279.3959
2+ $250.4929 $500.9858
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess