EN
  • EN
  • DE

LTC3708EUH#TR

Part No LTC3708EUH#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0646+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746995-LTC3708EUH#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3708EUH#TR CAD Model

Description

Product Overview: LTC3708EUH#TR

The LTC3708EUH#TR, from Linear Technology, is a high-performance, dual, step-down synchronous DC/DC controller that is designed to drive all N-channel power MOSFET stages. It is a versatile component that is ideal for a wide range of applications, including distributed power systems, DSL modems, and networking equipment.

Key Features:

  • Phase-Lockable Frequency: 250kHz to 780kHz with a 75kHz range for synchronization, ensuring compatibility with various system clock frequencies and reducing electromagnetic interference (EMI).
  • Voltage Mode Control: Offers fast transient response with excellent loop stability.
  • OPTI-LOOP® Compensation: Allows the transient response to be optimized over a wide range of output capacitances and ESR values.
  • Powerful 1.1Ω On-Board Gate Drivers: Designed to minimize switching losses by driving the MOSFETs efficiently.
  • Selectable Burst Mode® Operation: Reduces switching noise and improves light-load efficiency.
  • Low Dropout Operation: Ensures the regulator maintains output regulation during low input voltage conditions.
  • Adjustable Soft-Start: Limits inrush current during startup.
  • Output Overvoltage Protection: Safeguards the device and the load from overvoltage conditions.

Applications:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Point-of-Load Power Supply Modules

Product Details:

The LTC3708EUH#TR is available in a compact 32-lead (5mm × 5mm) QFN package, which is suitable for space-constrained applications. It operates over a wide input voltage range from 4V to 36V, making it suitable for a variety of power sources. The device also features tracking capability for sequencing multiple power supplies in complex systems.

Linear Technology's dedication to high-quality design and manufacturing ensures that the LTC3708EUH#TR provides reliable and efficient power management solutions for sophisticated electronic systems. Its combination of features and compact size makes it an excellent choice for designers looking to optimize power consumption and performance in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess