EN
  • EN
  • DE

LTC3717EUH-1#PBF

Part No LTC3717EUH-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR STEP-DOWN SYNC 32QFN / DC/DC Cntrlr Single-OUT Step Down 1500kHz 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, DDR, QDR
Voltage - Input 4 V ~ 36 V
Number of Outputs 1
Voltage - Output 2 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783578-LTC3717EUH-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3717-1
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3717EUH-1#PBF CAD Model

Description

Linear Technology LTC3717EUH-1#PBF Step-Down Controller

The LTC3717EUH-1#PBF is a versatile, high-performance step-down controller from Linear Technology, designed to drive all N-channel synchronous power MOSFET stages in a phase-lockable fixed frequency architecture. This controller is optimized for converting power from a high voltage source to a lower voltage with high efficiency, making it an ideal choice for a wide range of applications, including distributed power systems, desktop and notebook computers, and telecommunications equipment.

This product is housed in a compact 32-lead QFN package, ensuring a minimal footprint on your PCB and is characterized by its robust design, capable of operating over a wide input voltage range. The LTC3717EUH-1#PBF features a powerful 1.2-ohm onboard gate drivers, providing the ability to drive large power MOSFETs, which translates into reduced power loss and improved overall efficiency.

One of the key benefits of the LTC3717EUH-1#PBF is its OPTI-LOOP® compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values. This results in stable and reliable operation, even with complex power supply designs. Additionally, the device supports selectable continuous, pulse-skipping, or low ripple Burst Mode® operation, giving designers the flexibility to prioritize between efficiency and output ripple in light load conditions.

The LTC3717EUH-1#PBF also includes a precision 0.8V reference with an accuracy of ±1% over the full temperature range. Other features include a phase-lockable frequency (75kHz to 850kHz), overvoltage protection, and a power good signal, which provides a reliable indication of the system status to other parts of the application. Moreover, the integrated tracking function allows for a smooth power-up sequence, which can be critical in sensitive electronic systems.

For designers looking for a reliable and efficient power management solution, the LTC3717EUH-1#PBF from Linear Technology offers a feature-rich and flexible option that can be easily integrated into a variety of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4766 $52.1490
36+ $2.8526 $102.6936
55+ $2.7635 $151.9925
75+ $2.6743 $200.5725
97+ $2.5852 $250.7644
130+ $2.3178 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,495 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess