EN
  • EN
  • DE

LTC3719EG

Part No LTC3719EG
Manufacturer Linear Technology
Description 2-Phase, High Efficiency, Step-Down Controller for AMD Opteron CPUs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208849-LTC3719EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3719EG CAD Model

Description

The LTC3719EG is a sophisticated, high-performance synchronous step-down switching regulator controller designed by Linear Technology, a leader in the field of analog integrated circuits. This controller is specifically engineered to drive N-channel MOSFETs in a synchronous rectified buck topology, which allows for efficient power conversion with minimal heat generation.

Key Features

  • Wide Input Voltage Range: The LTC3719EG operates from a wide input voltage range, making it suitable for a variety of applications, from simple low-voltage operations to more demanding environments that require a higher voltage input.
  • High Efficiency: Thanks to its synchronous operation, the controller provides high efficiency, which is crucial for reducing power loss and improving system performance.
  • Versatile Applications: This controller is ideal for power distribution systems, telecommunications, and industrial applications, where reliable and efficient power management is essential.
  • Adjustable Operating Frequency: The LTC3719EG allows for an adjustable operating frequency or can be synchronized to an external clock, providing flexibility in design optimization.
  • Opti-Loop® Compensation: Linear Technology's proprietary Opti-Loop compensation minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.

Protection Features

The LTC3719EG is equipped with a comprehensive suite of protection features to ensure the safety and reliability of the end application. These include overcurrent protection, which guards against excessive current draw that could damage the system, and overvoltage protection, which prevents the output voltage from exceeding safe levels. Additionally, the controller includes undervoltage lockout to ensure proper operation under low input voltage conditions.

Package and Availability

The LTC3719EG is available in a 36-lead SSOP package, which is designed for space-constrained applications without compromising on thermal performance. This product is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperature conditions.

Linear Technology's LTC3719EG is a testament to the company's commitment to delivering high-quality power management solutions that meet the evolving needs of modern electronics.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9129 $54.0419
25+ $4.0311 $100.7775
39+ $3.9051 $152.2989
53+ $3.7792 $200.2976
69+ $3.6532 $252.0708
92+ $3.2753 $301.3276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,507 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess