EN
  • EN
  • DE

LTC3720EGN#PBF

Part No LTC3720EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC STP-DN CNTRLR SNGL-PHS 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 1.05 V to 1.83 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 129558-LTC3720EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3720EGN#PBF CAD Model

Description

LTC3720EGN#PBF - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC3720EGN#PBF is a versatile synchronous step-down switching regulator from Linear Technology, designed to deliver high efficiency and excellent thermal performance. This regulator is well-suited for a variety of applications, including telecommunications, networking, and industrial systems, where efficient power conversion is critical.

Key Features:

  • Wide Input Voltage Range: The LTC3720EGN#PBF operates from an input voltage range of 4V to 36V, making it flexible for use in systems with varying supply voltages.
  • Synchronous Operation: Its synchronous rectification design enhances efficiency, especially at lower output voltages, by reducing power loss in the diode.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 500kHz, allowing designers to optimize the regulator for size, efficiency, or other performance criteria.
  • High Output Current: It is capable of delivering output currents up to 20A, depending on the external components and cooling arrangements.
  • Low Dropout Operation: The integrated synchronous switches allow for low dropout operation, which improves performance during low input voltage conditions.
  • Thermal Protection: The device includes over-temperature protection that shuts down the regulator to prevent damage from excessive heat.
  • Robust Packaging: Housed in a 16-lead SSOP package, the LTC3720EGN#PBF is designed for robustness and reliability in various environmental conditions.

Applications:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Point of Load Power Supplies

With its comprehensive set of features, the LTC3720EGN#PBF is an excellent choice for designers who need a reliable, high-performance power solution. Its ability to maintain high efficiency across a wide range of operating conditions makes it an integral component in power-sensitive applications.

You May Also Be Interested in

Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Intersil
SWITCHING REGULATOR
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9842 $93.9684
3+ $38.5516 $115.6548
5+ $37.3469 $186.7345
7+ $36.1423 $252.9961
9+ $34.9376 $314.4384
12+ $31.3224 $375.8688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess