EN
  • EN
  • DE

LTC3722IGN-1#PBF

Part No LTC3722IGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FULL-BRIDGE 24SSOP / Resonant Controllers 100mA 275kHz 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge
Number of Outputs 6
Output Phases 2
Supply Voltage 3.8 V ~ 10.25 V
Duty Cycle (Maximum) 98.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783581-LTC3722IGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3722-1
Introduction Date March 18, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3722IGN-1#PBF CAD Model

Description

The LTC3722IGN-1#PBF is a sophisticated push-pull PWM controller designed by Linear Technology to drive N-channel MOSFETs in a high-efficiency power conversion system. This component is particularly suited for applications requiring isolated power supplies, such as telecommunications, industrial control systems, and data processing equipment.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range that makes it versatile for various power supply designs.
  • High Integration: Incorporates all the necessary functions for a push-pull converter, reducing external component count and simplifying design.
  • Adjustable Operating Frequency: The LTC3722IGN-1#PBF allows the user to set the frequency of operation from 100kHz to 1MHz, enabling flexibility in transformer design and optimization of efficiency.
  • Powerful Drive Capability: Capable of driving large gate capacitances quickly, ensuring fast switching times for the MOSFETs, which is critical for efficiency and performance.
  • Protection Features: Includes under-voltage lockout, over-temperature shutdown, and soft-start capabilities to protect the power supply and the end application from various fault conditions.

Applications

  • Isolated Power Supplies
  • Telecommunications Equipment
  • Industrial Control Systems
  • Data Processing Equipment
  • DC-DC Converters

Product Details

The LTC3722IGN-1#PBF comes in a 16-lead SSOP package, providing a compact solution for space-constrained applications. It is characterized by its robust design, ensuring reliable operation even in harsh environments. The part number suffix '#PBF' indicates that the product is lead-free and RoHS compliant, making it suitable for use in eco-friendly and lead-free soldering processes.

Linear Technology, now part of Analog Devices, continues to uphold a reputation for creating high-performance, reliable components that lead the industry in power management solutions. The LTC3722IGN-1#PBF is a testament to this legacy, offering designers a high-quality controller for their push-pull converter needs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8402 $52.5618
21+ $4.7920 $100.6320
33+ $4.6422 $153.1926
45+ $4.4925 $202.1625
58+ $4.3427 $251.8766
78+ $3.8935 $303.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess