EN
  • EN
  • DE

MPX10DP

Part No MPX10DP
Manufacturer Freescale Semiconductor - NXP
Catalog Pressure Sensors, Transducers
Description SENSOR DIFF PRESS 1.45 PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Differential
Operating Pressure 1.45 PSI (10 kPa)
Output Type Wheatstone Bridge
Output 0 mV to 35 mV (3V)
Accuracy ±1%
Supply Voltage - Operating 3 V to 6 V
Port Size Male - 0.19" (4.93mm) Tube, Dual
Port Style Barbed
Termination Style PCB
Maximum Pressure 10.88 PSI (75 kPa)
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 085975-MPX10DP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPX10DP CAD Model

Description

The NXP MPX10DP is a differential pressure sensor that is commonly used in industrial and automotive applications.

  • Accuracy: ±1%
  • Output: 0 mV to 35 mV (3V)
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage: 3 V to 6 V
  • Popularity: high

You May Also Be Interested in

Omron
SENSOR PRESSURE 0-1MPA .004-.02A
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-101KPA PNP
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-1MPA PNP
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-5KPA PNP
Need more? Email Us
TE Connectivity
Peizoresistive Sensor, Different
Need more? Email Us
TE Connectivity
Peizoresistive Sensor, Gage, 0Ps
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-98KPA NPN
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-145PSI NPN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8888 $69.4440
11+ $11.3959 $125.3549
16+ $11.0399 $176.6384
22+ $10.6838 $235.0436
28+ $10.3275 $289.1700
38+ $9.2592 $351.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess