EN
  • EN
  • DE

LTC3727EG

Part No LTC3727EG
Manufacturer Linear Technology
Description High Efficiency, 2-Phase Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208856-LTC3727EG
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3727EG CAD Model

Description

The LTC3727EG is a high-performance, dual-phase synchronous step-down switching regulator controller manufactured by Linear Technology. This advanced IC is designed to manage power efficiently by driving N-channel MOSFETs in a synchronous rectified buck topology, which provides precision voltage regulation for a variety of applications.

Key Features:

  • Wide Input Voltage Range: The LTC3727EG is capable of handling a wide input voltage range from 4V to 36V, making it versatile for various power supply requirements.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improving performance and allowing for the use of smaller and less expensive passive components.
  • High Efficiency: The synchronous operation provides higher efficiency compared to traditional non-synchronous regulators, which is critical for thermal management and energy savings.
  • Precision Output Voltage Regulation: The device ensures precise control of the output voltage with a ±1% voltage regulation accuracy over the entire temperature range.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or can be synchronized to an external clock for noise-sensitive applications.
  • OPTI-LOOP® Compensation: The LTC3727EG features Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • High-Density Distributed Power Systems

The LTC3727EG is available in a 28-lead SSOP package, ensuring a compact footprint for space-constrained applications. With its robust feature set and flexible design options, the LTC3727EG is a go-to solution for engineers looking to implement a reliable and efficient power delivery system in their projects.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7257 $58.6285
13+ $9.6212 $125.0756
19+ $9.3205 $177.0895
26+ $9.0199 $234.5174
34+ $8.7191 $296.4494
45+ $7.8172 $351.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess