EN
  • EN
  • DE

LTC3729EUH

Part No LTC3729EUH
Manufacturer Linear Technology
Description 550kHz, PolyPhase, High Efficiency, Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208867-LTC3729EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3729EUH CAD Model

Description

The LTC3729EUH is a versatile and efficient step-down switching regulator manufactured by Linear Technology, designed to cater to a wide range of applications requiring voltage reduction. This high-performance component is housed in a compact QFN-32 package, making it suitable for space-constrained applications.

Key Features:

  • High Efficiency: The LTC3729EUH boasts a high efficiency that minimizes heat dissipation and allows for reliable operation even in thermally challenging environments.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various supply voltages and ensuring versatility across different system designs.
  • Adjustable Switching Frequency: The switching frequency is adjustable, providing designers with the flexibility to optimize the regulator for size, efficiency, or output ripple requirements.
  • Dual N-Channel MOSFET Synchronous Drive: The inclusion of a synchronous drive with dual N-Channel MOSFETs reduces the need for external components, simplifying the design and improving system reliability.
  • Programmable Soft-Start: To prevent inrush current at startup, the LTC3729EUH features a programmable soft-start function, which can be tailored to the needs of the specific application.

Applications:

The LTC3729EUH is ideal for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking and Data Communication Systems
  • Industrial Equipment
  • Portable Devices
  • Automotive Electronics

Technical Specifications:

  • Package Type: QFN-32
  • Output Voltage Range: Adjustable
  • Switching Frequency: Adjustable up to 1MHz
  • Topology: Synchronous Step-Down (Buck)

The LTC3729EUH switching regulator is a testament to Linear Technology's commitment to providing high-quality power management solutions. Its combination of efficiency, flexibility, and compact design makes it an excellent choice for engineers looking to optimize their power supply designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,166 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess