EN
  • EN
  • DE

LTC3728LEG#TRPBF

Part No LTC3728LEG#TRPBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732188-LTC3728LEG#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3728LEG#TRPBF CAD Model

Description

Product Overview: LTC3728LEG#TRPBF

The LTC3728LEG#TRPBF is a high-performance, dual synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced power management IC is specifically engineered to drive N-channel MOSFETs in a synchronous rectified buck topology, providing precise voltage regulation with high efficiency.

Key Features

  • Versatile Input Voltage Range: The device supports a wide input voltage range from 4V to 36V, making it suitable for a variety of applications, including telecom systems, automotive electronics, and industrial power supplies.
  • Independent Dual Outputs: It offers two independent outputs that can be set to operate at different voltages, allowing for flexibility in powering multiple rails in a system.
  • High Efficiency: The LTC3728LEG#TRPBF utilizes a constant-frequency, current mode architecture, along with low-loss MOSFET drivers to achieve high efficiency levels, which is crucial for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 750kHz, or it can be synchronized to an external clock, permitting optimization of efficiency, component size, and operational noise.
  • Protection Features: It includes a range of protection features such as overvoltage protection, undervoltage lockout, and foldback current limiting, enhancing the safety and durability of the end application.

Applications

The LTC3728LEG#TRPBF is ideal for a variety of applications where dual outputs and high efficiency are required. These include:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • DC-DC Converters
  • Point of Load Applications

Package and Quality

The LTC3728LEG#TRPBF is offered in a 36-lead SSOP package, providing a compact solution for space-constrained applications. This product is available in a lead-free finish, adhering to the latest environmental standards and regulations. Additionally, its robust design ensures reliable operation even in harsh industrial environments.

Note: It is recommended to consult the datasheet for detailed specifications and application guidelines to ensure proper usage and maximum performance of the LTC3728LEG#TRPBF.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess