EN
  • EN
  • DE

LTC3728LEUH-1#PBF

Part No LTC3728LEUH-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 303393-LTC3728LEUH
Ultra Librarian 3D Model Ultra Librarian LTC3728LEUH-1#PBF CAD Model

Description

LTC3728LEUH-1#PBF Dual 550kHz Synchronous Step-Down Switching Regulator

The LTC3728LEUH-1#PBF is a high-performance dual synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power management for a variety of applications. This regulator is capable of providing two independent output voltages from a single input, making it an ideal choice for systems that require multiple supply voltages with high efficiency and compact size.

With a wide input voltage range from 2.75V to 9.8V, the LTC3728LEUH-1#PBF can accommodate a broad spectrum of power sources, including lithium-ion batteries, multi-cell alkaline/NiCd/NiMH, or regulated 5V and 3.3V rails. Each of its two outputs can deliver up to 2A of continuous current, supporting a variety of digital and analog circuits.

The device operates at a fixed frequency of 550kHz, which allows for a good balance between efficiency and component size. The use of high-frequency switching enables the use of small surface-mount inductors and capacitors, which reduces the overall footprint and design complexity of the power supply circuit. The LTC3728LEUH-1#PBF also features internal soft-start to minimize inrush current during startup, thereby protecting downstream components and extending system reliability.

Another key feature of this regulator is its synchronous operation, which enhances efficiency by eliminating the need for an external Schottky diode. This is achieved by using internal top and bottom high-efficiency N-channel MOSFET switches. The LTC3728LEUH-1#PBF also offers a Burst Mode® operation that significantly improves efficiency at light loads, making it suitable for battery-powered applications where extending battery life is crucial.

For protection, the LTC3728LEUH-1#PBF includes overcurrent and overvoltage protection, ensuring the safety and longevity of both the regulator and the system it powers. The device is offered in a compact 36-lead QFN package, which is ideal for space-constrained applications.

In summary, the LTC3728LEUH-1#PBF from Linear Technology is a versatile and efficient solution for dual-output voltage regulation, offering high performance, compact size, and a range of features designed to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5717 $63.4302
14+ $8.6741 $121.4374
21+ $8.4038 $176.4798
29+ $8.1324 $235.8396
37+ $7.8609 $290.8533
50+ $7.0478 $352.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess