EN
  • EN
  • DE

LTC3728LEUH-1#TRPBF

Part No LTC3728LEUH-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 590kHz Automotive 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching 260kHz ~ 550kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783591-LTC3728LEUH-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3728L-1
Introduction Date October 02, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3728LEUH-1#TRPBF CAD Model

Description

LTC3728LEUH-1#TRPBF - High-Performance Step-Down Switching Regulator

The LTC3728LEUH-1#TRPBF is a high-efficiency, synchronous step-down DC-DC converter brought to you by Linear Technology, now part of Analog Devices. This advanced power management IC is designed to meet the needs of a wide array of applications requiring efficient voltage conversion and power regulation. With its dual N-channel MOSFET synchronous drive, it offers superior efficiency compared to traditional step-down converters that use diode rectified solutions.

Key Features:

  • Wide Input Voltage Range: This device supports a broad input voltage range, making it suitable for various applications, from automotive to industrial systems that operate on high voltage supplies.
  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is critical for reducing heat and improving reliability in space-constrained applications.
  • Dual Output Channels: The LTC3728LEUH-1#TRPBF features two outputs that can be set to operate in phase or out of phase, allowing for flexible power system design and improved load response.
  • Adjustable Switching Frequency: Designers have the flexibility to adjust the switching frequency from 250kHz to 750kHz or to synchronize it to an external clock, optimizing the balance between efficiency and external component size.
  • Thermal Protection: It includes over-temperature protection, safeguarding the device and the system it powers from damage due to excessive heat.
  • Current Mode Operation: Provides excellent line and load transient response, which is essential for maintaining stable output voltage in dynamic load conditions.

Applications:

The LTC3728LEUH-1#TRPBF is ideal for a variety of applications, including:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial power systems
  • Portable devices
  • Distributed power systems

Its compact QFN package allows for a minimal footprint on the PCB while providing robust power conversion capabilities. This, combined with its advanced features, makes the LTC3728LEUH-1#TRPBF a versatile choice for engineers looking to improve power efficiency and performance in their next project.

Whether you're designing a new power system or upgrading an existing one, the LTC3728LEUH-1#TRPBF offers the performance, efficiency, and reliability to meet your stringent requirements.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7308 $52.0388
26+ $3.8817 $100.9242
40+ $3.7604 $150.4160
55+ $3.6391 $200.1505
72+ $3.5178 $253.2816
96+ $3.1539 $302.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess