AMC431RDBT - High Precision Voltage Reference
The AMC431RDBT provides high-precision reference voltage regulation suitable for a variety of demanding applications. With its adjustable shunt reference, it serves as a reliable and efficient solution for your design needs.
- Application/Projects:
- Data acquisition systems
- Instrumentation equipment
- Battery chargers
- Analog-to-digital converters
- Features and Benefits:
- Precision accuracy: Offers reference voltage accuracy to within 0.5%.
- Flexible output: Adjustable output improves application versatility.
- Robust and reliable: Built for high-performance requirements.
- Compact form: Easily integrated into space-constrained designs.
- Additional Details:
- Package type: Housed in a SOT-23 package.
- Temperature range: Operates within -40°C to +125°C.