EN
  • EN
  • DE

LTC3728LEUH

Part No LTC3728LEUH
Manufacturer Linear Technology
Description Dual, 550kHz, 2-Phase Synchronous Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208862-LTC3728LEUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3728LEUH CAD Model

Description

LTC3728LEUH Dual 550kHz Step-Down Switching Regulator

The LTC3728LEUH is a high-performance dual step-down switching regulator integrated circuit from Linear Technology, designed to efficiently convert input voltages into lower output voltages with a high degree of accuracy and reliability. This component is particularly well-suited for portable devices, telecommunications, and industrial applications where efficient power conversion is essential.

Key Features:

  • Wide Input Voltage Range: The LTC3728LEUH is capable of handling a wide range of input voltages from 2.5V to 9.8V, making it versatile for various applications and ensuring compatibility with a broad spectrum of power sources.
  • Dual Outputs: This regulator provides two outputs that can deliver up to 550kHz switching frequency, which allows for the use of smaller external components, resulting in a compact and efficient power supply design.
  • High Efficiency: With its synchronous operation, the LTC3728LEUH achieves high efficiency, which is crucial for prolonging battery life in portable applications and reducing thermal issues.
  • Independent Tracking Capability: The two channels of the LTC3728LEUH can track each other or an external signal, enabling controlled startup sequences and system voltage regulation.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response, ensuring stable performance under varying conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing the longevity and reliability of the regulator.

Applications:

  • Portable Electronics
  • Telecommunications Equipment
  • Networking and Datacom Systems
  • Industrial Controls

The LTC3728LEUH is available in a compact QFN-24 package, which is ideal for space-constrained applications while providing adequate thermal performance. Its advanced features, such as programmable soft-start, over-voltage protection, and power good indicators, make it a versatile choice for designers looking to optimize power management in their circuit designs.

Overall, the LTC3728LEUH from Linear Technology is a robust and efficient solution for dual output voltage regulation, offering precision, durability, and flexibility for a wide range of electronic applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7838 $61.0542
21+ $5.5662 $116.8902
33+ $5.3922 $177.9426
45+ $5.2183 $234.8235
58+ $5.0443 $292.5694
77+ $4.5225 $348.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess