EN
  • EN
  • DE

LTC3728LIUH-1#TRA1PBF

Part No LTC3728LIUH-1#TRA1PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1217+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724773-LTC3728LIUH-1#TRA1PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3728LIUH-1#TRA1PBF CAD Model

Description

LTC3728LIUH-1#TRA1PBF - High-Performance Dual Synchronous Step-Down Switching Regulator

The LTC3728LIUH-1#TRA1PBF is a state-of-the-art dual synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management IC is crafted to deliver high efficiency, precision, and flexibility, making it an ideal solution for a wide range of applications, including telecommunications, networking, and industrial systems.

The device features two independent channels capable of delivering up to 3A of continuous output current each, with an operating input voltage range of 4V to 14V. This allows for the efficient conversion of intermediate bus voltages to point-of-load voltages as low as 0.8V, which is essential for powering modern low-voltage digital ICs.

One of the key attributes of the LTC3728LIUH-1#TRA1PBF is its PolyPhase® operation capability. This feature enables multiple ICs to operate out of phase, thereby reducing the required input and output capacitance and smoothing out the input current. This results in a smaller, lighter, and more responsive power supply design, which is particularly beneficial in space-constrained applications.

The LTC3728LIUH-1#TRA1PBF also boasts a robust set of protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the end application. Additionally, the device offers adjustable switching frequency from 250kHz to 750kHz, or it can be synchronized to an external clock within the same range, providing design flexibility and the ability to optimize for efficiency or component size.

With its high performance and comprehensive feature set, the LTC3728LIUH-1#TRA1PBF is packaged in a compact 5mm x 7mm QFN-38 package, offering a compact solution for dual-channel power supply designs. Whether it's for powering the latest FPGAs, ASICs, or processors, this Linear Technology regulator is a top choice for designers looking for a reliable and high-efficiency power conversion solution.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9958 $83.9916
4+ $34.4583 $137.8332
6+ $33.3807 $200.2842
8+ $32.3042 $258.4336
10+ $31.2277 $312.2770
13+ $27.9972 $363.9636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess