EN
  • EN
  • DE

CEP13N10L

Part No CEP13N10L
Manufacturer Chino-Excel
Catalog END - OF - LIFE
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chino-Excel
Win Source Part Number 1161180-CEP13N10L
Manufacturer Homepage www.cetsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CEP13N10L CAD Model

Description

The CEP13N10L is an N-Channel Enhancement Mode MOSFET manufactured by Chino-Excel. It's designed for a variety of power switching applications, offering a combination of low on-resistance and fast switching speeds to enhance overall system efficiency.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion within DC-DC converter circuits.
  • Load Switching: Implemented in various electronic circuits for efficient load switching.
  • Power Management Systems: Suitable for power management applications in portable devices and embedded systems.
  • Motor Drives: Can be used in low-power motor control circuits.
  • LED Lighting: Employed in LED driver applications for current regulation and efficient LED operation.

Features

  • N-Channel Enhancement Mode: Operates as an N-channel enhancement mode MOSFET.
  • Low On-State Resistance (RDS(on)): Designed with low RDS(on) for minimal conduction losses.
  • Fast Switching Speed: Provides fast switching speed for efficient operation in high-frequency applications.
  • Low Gate Charge (Qg): Features a low gate charge to reduce driving power requirements.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown conditions, enhancing reliability.

Benefits

  • High Efficiency: Low on-state resistance reduces conduction losses, resulting in higher overall efficiency.
  • Reduced Power Dissipation: Minimal power dissipation due to efficient switching characteristics.
  • Improved Thermal Performance: Enhanced thermal characteristics enable better heat dissipation.
  • Simplified Design: Easier to implement in circuit designs due to its switching characteristics.
  • Enhanced Reliability: Avalanche rating enhances robustness in demanding applications.

Additional Details

The CEP13N10L's specifications typically include a drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). These parameters are crucial for selecting the appropriate MOSFET for a specific application. Ensure that the operating conditions remain within the specified limits to prevent damage and maintain reliable operation. The datasheet contains detailed thermal resistance information, which is essential for proper heat sink selection. Always consult the datasheet provided by Chino-Excel for accurate and up-to-date specifications, application notes, and safety guidelines to ensure correct implementation. The package type may vary, so confirm the specific package dimensions and pinout before using the device.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess