EN
  • EN
  • DE

LTC3728LXCUH/TR

Part No LTC3728LXCUH/TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 072590-LTC3728LXCUH/TR
Ultra Librarian 3D Model Ultra Librarian LTC3728LXCUH/TR CAD Model

Description

The LTC3728LXCUH/TR from Linear Technology is a high-performance, dual synchronous step-down switching regulator that delivers up to 550kHz of switching frequency. This integrated circuit is designed to efficiently convert a higher input voltage to a lower output voltage with a high degree of accuracy and reliability.

Key Features:

  • Wide Input Voltage Range: This product can handle a broad range of input voltages, making it versatile for various applications.
  • Dual Outputs: The LTC3728LXCUH/TR provides two outputs that can be used for independent power supply rails or combined for a single, higher current output.
  • Synchronous Operation: The synchronous rectification feature ensures higher efficiency by reducing diode losses and improving thermal performance.
  • High Switching Frequency: A switching frequency of up to 550kHz allows for smaller external components, reducing the overall solution size and improving response times.
  • Current Mode Operation: This mode provides excellent line and load transient response, simplifying loop compensation while maintaining stability.
  • Over-Temperature Protection: Built-in thermal protection safeguards the device and the system under extreme conditions.
  • Low Dropout Operation: The regulator can maintain output regulation with a very small difference between input and output voltages, enhancing efficiency.

Applications:

  • Telecommunications
  • Networking Equipment
  • Servers
  • Portable Electronics
  • Industrial Systems

The LTC3728LXCUH/TR is available in a QFN package and is rated for operation over the industrial temperature range. With its robust feature set and flexible design options, it is an ideal choice for engineers looking for a compact, efficient, and reliable power solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess