EN
  • EN
  • DE

LTC3728LXCUH

Part No LTC3728LXCUH
Manufacturer Linear Technology
Description Dual, 550kHz, 2-Phase Synchronous Regulators / DC/DC Cntrlr Dual-OUT Step Down 590kHz Automotive 32-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208865-LTC3728LXCUH
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3728LX
Introduction Date October 24, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC3728LXCUH CAD Model

Description

The LTC3728LXCUH is a high-performance dual synchronous step-down switching regulator from Linear Technology, designed to provide efficient power management solutions for a variety of applications. This regulator features two independent channels, each capable of delivering up to 3A of continuous output current with a wide input voltage range from 2.75V to 9.8V.

Key Features:

  • High Efficiency: Integrated synchronous rectification enhances efficiency by reducing power loss, making it ideal for battery-operated systems.
  • Dual Independent Outputs: Each channel can supply 3A of continuous output current, allowing for flexible power distribution in complex systems.
  • Adjustable Switching Frequency: The LTC3728LXCUH operates at a fixed frequency of 550kHz, which can be synchronized to an external clock to manage electromagnetic interference (EMI) and optimize component size.
  • Wide Input Voltage Range: Accommodates a variety of supply voltages from 2.75V to 9.8V, making it versatile for different power scenarios.
  • Low Dropout Operation: The regulator's 100% duty cycle capability ensures low dropout operation, which is critical for maintaining output regulation when the input voltage is close to the output voltage.
  • Output Voltage Tracking: Both outputs can track each other or an external voltage, simplifying power-up and power-down sequences.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from excessive current conditions.
  • Thermal Protection: The LTC3728LXCUH includes thermal shutdown to prevent damage from overheating.

Applications:

The LTC3728LXCUH is well-suited for a wide range of applications, including:

  • Portable Computers
  • Telecommunications Systems
  • Distributed Power Systems
  • Industrial Equipment

With its compact QFN-32 package, the LTC3728LXCUH provides a space-efficient solution for systems where board space is at a premium. Its robust feature set ensures reliable performance in the most demanding applications, making it a go-to choice for engineers seeking a high-quality, dual-channel power management solution.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2896 $102.0544
22+ $7.0433 $154.9526
31+ $6.5508 $203.0748
40+ $6.3045 $252.1800
50+ $6.0583 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,475 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess