EN
  • EN
  • DE

LTC3731IUH

Part No LTC3731IUH
Manufacturer Linear Technology
Description 3-Phase, 600kHz, Synchronous Buck Switching Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208873-LTC3731IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3731IUH CAD Model

Description

The LTC3731IUH from Linear Technology is a high-performance, synchronous step-down switching regulator that is designed to deliver continuous output currents up to 20A with excellent efficiency. This advanced regulator operates over an input voltage range of 4.5V to 24V, making it well-suited for a wide array of applications, including distributed power systems, telecommunications, industrial equipment, and high-density power supplies.

Key Features:

  • High Efficiency: With its synchronous rectification topology, the LTC3731IUH achieves high efficiency, which is critical for reducing power loss and heat dissipation in high-current applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 24V, accommodating various supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.5V, providing flexibility for different voltage requirements.
  • High Output Current: Capable of delivering up to 20A of continuous output current, this regulator can handle demanding loads with ease.
  • Fast Transient Response: The LTC3731IUH is designed to provide a fast transient response, which is essential for maintaining voltage stability under rapidly changing load conditions.
  • Multiple Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure the reliability and longevity of both the regulator and the overall system.
  • Compact Package: Available in a compact (5mm x 5mm) QFN package, the LTC3731IUH saves valuable board space while still delivering robust power management capabilities.

Applications:

The LTC3731IUH is ideal for a variety of applications that require high efficiency, compact size, and high-output current capability. It is particularly well-suited for:

  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Industrial Equipment
  • Networking Equipment
  • High-Density Power Supplies

With its combination of features, the LTC3731IUH is a versatile power solution that meets the needs of a wide range of high-performance electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4842 $68.9052
13+ $9.4236 $122.5068
19+ $9.1291 $173.4529
27+ $8.8346 $238.5342
34+ $8.5401 $290.3634
46+ $7.6565 $352.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess