EN
  • EN
  • DE

LTC3736EUF-1

Part No LTC3736EUF-1
Manufacturer Linear Technology
Description Dual 2-Phase, No RSENSE Synchronous Controller with Spread Spectrum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208881-LTC3736EUF-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3736EUF-1 CAD Model

Description

The LTC3736EUF-1 is a versatile, dual synchronous step-down DC/DC controller designed by Linear Technology to deliver high efficiency, precision, and flexibility. This advanced controller is ideal for a wide range of applications, including telecommunications, networking, and industrial systems where efficient power conversion is critical.

Boasting a wide input voltage range from 4V to 36V, the LTC3736EUF-1 is capable of accommodating a variety of supply sources, including those found in automotive and industrial environments. This makes it an excellent choice for systems that require a reliable power solution under varying input conditions.

The controller operates with a constant frequency, current mode architecture, providing stable operation over a wide range of supply and output voltages. The LTC3736EUF-1 supports selectable frequencies between 250kHz and 750kHz, allowing designers to optimize the performance of their power supply with respect to efficiency and component size.

One of the key features of the LTC3736EUF-1 is its dual output channels, which are capable of providing two independent voltage rails from a single device. Each channel is designed with an internal 1.5 Ohm gate driver for the top MOSFET and a 1 Ohm gate driver for the bottom MOSFET, facilitating the use of standard threshold external MOSFETs to achieve high efficiency power conversion.

Additional features include independent soft-start capabilities for each channel, which prevent inrush current at startup, and a tracking function that allows for controlled startup sequences. The LTC3736EUF-1 also provides a power good signal for each channel, indicating when the output voltage is within regulation, which is crucial for power sequencing in complex systems.

With its robust protection features such as overvoltage protection, undervoltage lockout, and foldback current limiting, the LTC3736EUF-1 ensures safe operation under abnormal conditions. The device is offered in a compact 24-lead QFN package, providing a space-saving solution for dense circuit boards.

In summary, the LTC3736EUF-1 from Linear Technology is a powerful, dual-channel synchronous step-down controller that offers high efficiency, precise control, and robust protection for demanding power supply applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess