EN
  • EN
  • DE

LTC3714EG/TR

Part No LTC3714EG/TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC STP-DWN CNTRLR W/OPAMP 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 0.6 V to 1.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 072586-LTC3714EG/TR
Ultra Librarian 3D Model Ultra Librarian LTC3714EG/TR CAD Model

Description

LTC3714EG/TR - High Performance Step-Down Switching Regulator from Linear Technology

The LTC3714EG/TR is a versatile, high-performance step-down switching regulator designed by Linear Technology for a wide array of applications requiring efficient power conversion. This device is capable of delivering up to 20A of continuous output current with excellent load and line regulation, making it suitable for powering core voltages of microprocessors as well as for general purpose point-of-load (POL) power supply designs.

The LTC3714EG/TR operates over an input voltage range of 4V to 36V, which allows it to be used in systems with varying supply voltages, including industrial, automotive, and telecommunications equipment. Its high efficiency is achieved through the use of a synchronous rectification topology, which minimizes power loss by replacing the diode with a low on-resistance MOSFET. This characteristic is particularly beneficial for applications where thermal management is critical.

With its integrated 3.5V to 36V input and a 0.8V to 10V output range, the LTC3714EG/TR provides a high degree of flexibility in output voltage settings. The device features a fixed operating frequency that can be set from 100kHz to 500kHz, which can also be synchronized to an external clock to reduce noise in sensitive applications. Its current mode operation provides fast transient response and excellent loop stability.

The LTC3714EG/TR includes a variety of protection features to ensure reliable operation under adverse conditions. These include overcurrent protection, overvoltage protection, undervoltage lockout, and thermal shutdown. The device is also equipped with soft-start capability to prevent inrush current at startup, enhancing system reliability.

Offered in a thermally enhanced 36-lead SSOP package, the LTC3714EG/TR is designed to withstand harsh environments and is rated for operation from -40°C to 85°C. This makes it an ideal choice for high-density power systems where space is at a premium and thermal efficiency is demanded.

Overall, the LTC3714EG/TR from Linear Technology stands out as a robust, high-efficiency solution for a variety of demanding power supply applications, ensuring reliable performance and long-term durability.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2088 $64.4616
16+ $7.5560 $120.8960
24+ $7.3204 $175.6896
33+ $7.0836 $233.7588
43+ $6.8480 $294.4640
57+ $6.1388 $349.9116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess