EN
  • EN
  • DE

LTC3738CUHF#TRPBF

Part No LTC3738CUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR SW REG 3PH STPDWN 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Applications Controller, Intel VRM9, VRM10
Voltage - Input 3.8 V ~ 36 V
Number of Outputs 1
Voltage - Output 0.84 V ~ 1.6 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Manufacturer Homepage www.linear.com
Win Source Part Number 746998-LTC3738CUHF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3738
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3738CUHF#TRPBF CAD Model

Description

Linear Technology LTC3738CUHF#TRPBF Product Overview

The LTC3738CUHF#TRPBF is a high-performance, dual 1-phase synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced integrated circuit (IC) is designed to efficiently manage power supply in a compact package, making it an ideal choice for a wide range of applications, including telecommunications, networking, and industrial systems.

Featuring a wide input voltage range from 4V to 36V, the LTC3738CUHF#TRPBF is capable of delivering a continuous output current of up to 20A per phase with excellent load and line regulation. It utilizes a constant frequency, current mode architecture, which provides fast transient response and excellent loop stability.

The device supports selectable operating modes, including Burst Mode operation for high efficiency at low output currents and forced continuous mode for lowest noise operation. This flexibility allows designers to optimize the performance of their power supply for the specific needs of their application.

With its integrated N-channel MOSFET gate drivers, the LTC3738CUHF#TRPBF can drive external MOSFETs directly, which helps to reduce external component count and simplify the design process. The IC also features a programmable fixed frequency from 250kHz to 780kHz, allowing the use of small inductors and capacitors to minimize the size of the power supply solution.

Additional features of the LTC3738CUHF#TRPBF include adjustable soft-start to control the turn-on time of the power supply, overvoltage protection, and a power good signal for output voltage monitoring. The device also offers tracking capability for sequencing multiple power supplies in complex systems.

The LTC3738CUHF#TRPBF is available in a 5mm x 7mm QFN package, which is designed for optimal thermal performance and space-saving on the PCB. With its robust feature set and compact form factor, the LTC3738CUHF#TRPBF is a powerful solution for designers looking to create efficient, reliable, and high-density power systems.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess