The TPS40422RHAT is a dual-output, synchronous buck controller from Texas Instruments, designed for high-performance applications requiring precise voltage regulation and efficiency. This advanced power solution is ideal for computing, networking, and telecommunication systems where dual-phase operation and scalability are essential.
Key Features:
- Versatile Power Management: The TPS40422RHAT supports a wide input voltage range, making it suitable for various applications, from servers to storage systems.
- Dual-Phase Capability: With its dual-phase operation, it can effectively distribute the power load, enhancing performance and extending the life of the components.
- High Efficiency: The synchronous buck design ensures high efficiency, reducing heat generation and improving system reliability.
- Precision Voltage Regulation: It offers tight voltage regulation accuracy, which is critical for powering sensitive digital circuits.
- Programmable Switching Frequency: Users can adjust the switching frequency to optimize the performance and efficiency for specific applications.
- Robust Protection Features: Includes over-current, over-voltage, under-voltage, and over-temperature protections, safeguarding the system under abnormal conditions.
Technical Specifications:
- Input Voltage Range: 4.5V to 20V
- Output Voltage Range: 0.6V to 5.5V
- Maximum Output Current: Up to 20A per phase
- Switching Frequency: Programmable from 250kHz to 1.2MHz
- Package: 40-VQFN (RHA)
- Operating Temperature Range: -40°C to 85°C
Applications:
The TPS40422RHAT is engineered for a broad range of applications, including but not limited to:
- High-Performance Computing (HPC)
- Servers and Storage Systems
- Networking Equipment
- Telecommunications Infrastructure
With its advanced features and robust design, the TPS40422RHAT from Texas Instruments is a reliable and efficient solution for managing power in complex electronic systems.