EN
  • EN
  • DE

LTC3738CUHF

Part No LTC3738CUHF
Manufacturer Linear Technology
Description 3-Phase Buck Controller for Intel VRM9/VRM10 with Active Voltage Positioning
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208884-LTC3738CUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3738CUHF CAD Model

Description

LTC3738CUHF - High Efficiency, Dual Output Synchronous Step-Down DC/DC Controller

The LTC3738CUHF from Linear Technology is a cutting-edge, dual output synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages. Its high performance and versatile features make it ideal for a wide range of applications, including telecommunications, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3738CUHF operates over a 4V to 36V input voltage range, making it suitable for a variety of supply sources, from standard 12V or 24V rails to more fluctuating sources.
  • Dual Output Channels: It is capable of producing two independent output voltages ranging from 0.8V to 5V, which can be beneficial for systems requiring multiple regulated voltages.
  • High Efficiency: With its synchronous operation, the LTC3738CUHF minimizes power losses and maximizes efficiency, a critical feature for power-sensitive applications.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or can synchronize it to an external clock, providing design flexibility and optimization for various applications and components.
  • Current Mode Operation: This provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Integrated Features: The device includes a 5V regulator, bootstrap diodes, top and bottom MOSFET drivers, and all the necessary oscillator, control and protection circuitry.

Protection and Reliability:

The LTC3738CUHF is equipped with robust protection features to ensure reliable operation under fault conditions. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. Additionally, its phase-lockable fixed frequency allows for reduced noise and interference in sensitive electronic systems.

Package and Availability:

The LTC3738CUHF is offered in a 5x5 mm QFN-32 package, which is designed to save space on the PCB while still providing excellent thermal performance. Its compact size and comprehensive feature set make it an excellent choice for designers looking to optimize their power management solutions.

With its advanced features and robust design, the LTC3738CUHF from Linear Technology stands out as a high-performance solution for complex power supply systems requiring efficiency, precision, and reliability.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess