EN
  • EN
  • DE

LTC3775IMSE#PBF

Part No LTC3775IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 250kHz to 1MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MSOP-EP
Win Source Part Number 1062955-LTC3775IMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3775IMSE#PBF CAD Model

Description

Product Overview: LTC3775IMSE#PBF

The LTC3775IMSE#PBF is a high-performance, dual, 2-phase synchronous step-down switching regulator controller from Linear Technology, a leader in analog integrated circuits and power management. This advanced controller is designed to manage power with precision and efficiency, making it an ideal choice for a wide range of applications, including computing systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC3775IMSE#PBF is capable of operating with an input voltage range that makes it versatile for various systems and ensures compatibility with a broad spectrum of power sources.
  • Dual Output Channels: It features two output channels, which allow for dual outputs or a two-phase single output, providing flexibility in managing power distribution and improving thermal performance.
  • High Efficiency: The controller's synchronous operation significantly reduces power losses and enhances efficiency, which is critical for reducing heat and improving reliability in high-performance systems.
  • Precise Control: With its integrated high-accuracy voltage regulation and adjustable switching frequency, the LTC3775IMSE#PBF ensures tight control over output voltage, which is vital for sensitive electronic components.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a range of potential faults and extending the life of the end product.
  • Compact Design: Housed in a small MSOP-16 package, the LTC3775IMSE#PBF is designed to fit into tight spaces, making it suitable for compact and densely populated PCBs.

Applications

  • Desktop and Server Computers
  • Networking Equipment
  • Data Storage Systems
  • Industrial Power Supplies
  • High-Density Distributed Power Systems

The LTC3775IMSE#PBF is built with the quality and performance expected from Linear Technology. Its advanced features and robust design ensure that it can meet the stringent requirements of modern electronic systems, delivering reliable and efficient power management solutions.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9743 $51.8972
10+ $10.6456 $106.4560
15+ $10.3129 $154.6935
21+ $9.9802 $209.5842
26+ $9.6475 $250.8350
35+ $8.6495 $302.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess