EN
  • EN
  • DE

LTC3780EUH#PBF

Part No LTC3780EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 200kHz to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 020609-LTC3780EUH#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3780EUH#PBF CAD Model

Description

LTC3780EUH#PBF - High-Efficiency, Synchronous Buck-Boost DC/DC Converter

The LTC3780EUH#PBF is a versatile high-performance DC/DC converter from Linear Technology, designed to manage power with high efficiency across a wide range of input and output voltages. This synchronous buck-boost converter is capable of operation with an input voltage range of 4V to 38V, making it suitable for applications that encounter wide variations in power supply, such as automotive, industrial, and telecommunication systems.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage of 4V to 38V, which is ideal for systems that experience fluctuating or unpredictable power sources.
  • Synchronous Operation: With internal top and bottom N-channel MOSFETs, the LTC3780EUH#PBF provides synchronous rectification, leading to enhanced efficiency and reduced heat dissipation.
  • Constant-Frequency Current Mode Control: This feature provides stable operation over a wide range of supply and output voltages.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 38V, which allows for a high degree of flexibility in various applications.
  • Powerful Output: It can deliver up to 10 amps of continuous output current, depending on input/output voltages and ambient temperature.
  • Low Shutdown Current: The shutdown current is less than 10μA, which is beneficial for battery-powered applications where power conservation is critical.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications:

The LTC3780EUH#PBF is suitable for a variety of applications, such as:

  • Automotive power systems
  • Portable instruments
  • Industrial power supplies
  • Distributed DC power systems
  • Battery charging
  • Power conditioning for solar panels

With its advanced design and comprehensive feature set, the LTC3780EUH#PBF provides a compact, efficient, and versatile solution for complex power management requirements. Its robust construction and protection mechanisms ensure reliable performance for mission-critical applications in challenging environments.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4203 $61.8842
32+ $3.6269 $116.0608
50+ $3.5137 $175.6850
68+ $3.4003 $231.2204
88+ $3.2869 $289.2472
118+ $2.9469 $347.7342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,535 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess