EN
  • EN
  • DE

LTC3784EGN#PBF

Part No LTC3784EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.173", 4.40mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783624-LTC3784EGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3784
Introduction Date February 10, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3784EGN#PBF CAD Model

Description

Product Overview: LTC3784EGN#PBF

The LTC3784EGN#PBF is a high-performance, synchronous step-up DC/DC controller from Linear Technology. This powerful component is designed to provide a constant current or constant voltage output, making it an ideal solution for battery chargers, LED drivers, and other applications that require precise power control. With its wide input voltage range, the LTC3784EGN#PBF is versatile enough to handle a variety of power sources, ensuring compatibility with numerous designs.

Key Features

  • Wide Input Voltage Range: The controller can operate from an input voltage range of 4.5V to 38V, making it suitable for a diverse array of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • High-Efficiency Operation: The synchronous rectification capability of the LTC3784EGN#PBF allows for efficiencies up to 96%, reducing power loss and heat generation in your system.
  • Adjustable Output Voltage: The output voltage can be set up to 60V, providing flexibility for various applications that require different voltage levels.
  • Constant-Current and Constant-Voltage Modes: This feature makes the LTC3784EGN#PBF ideal for battery charging and LED driving applications where precise control over the current and voltage is essential.
  • Phase-Lockable Frequency: The switching frequency can be synchronized to an external clock between 75kHz and 850kHz, allowing for noise-sensitive applications to minimize interference.

Applications

  • LED Backlighting
  • Battery Charging
  • Supercapacitor Charging
  • Power Supply for Automotive and Industrial Systems

The LTC3784EGN#PBF comes in a 24-lead SSOP package, providing a compact solution for space-constrained applications. With its robust feature set and Linear Technology's reputation for high-quality power management solutions, this product is an excellent choice for engineers looking to enhance the performance and reliability of their power systems.

Whether you're designing a high-power LED array or a multi-chemistry battery charger, the LTC3784EGN#PBF offers the flexibility, efficiency, and precision you need to create a top-tier power management system.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2179 $57.5253
15+ $6.7429 $101.1435
23+ $6.5322 $150.2406
32+ $6.3215 $202.2880
41+ $6.1108 $250.5428
55+ $5.4786 $301.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess