EN
  • EN
  • DE

LTC3786IMSE#PBF

Part No LTC3786IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 105kHz to 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MSOP-EP
Win Source Part Number 1062976-LTC3786IMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3786IMSE#PBF CAD Model

Description

LTC3786IMSE#PBF - High Performance PolyPhase Synchronous Boost Converter

The LTC3786IMSE#PBF is a powerful synchronous step-up (boost) DC/DC converter from Linear Technology, designed to deliver high efficiency and performance for a wide range of applications. This advanced integrated circuit is engineered to drive high current outputs with exceptional precision and control, making it an ideal solution for power supply designs that require a boost in voltage.

Key Features:

  • Wide Input Voltage Range: The LTC3786IMSE#PBF operates from a wide input voltage range, accommodating variations in supply voltage and ensuring consistent performance across different power environments.
  • High Output Power: With its ability to drive high currents, this boost converter can support applications demanding significant power output without compromising on efficiency.
  • Synchronous Operation: The synchronous rectification feature of this IC improves efficiency by reducing power loss during the conversion process, which is particularly beneficial at high load currents.
  • PolyPhase Capability: The LTC3786IMSE#PBF supports PolyPhase operation, allowing multiple ICs to be connected in parallel for phase-shifted operation. This reduces input and output ripple and can improve thermal performance by spreading the heat load across multiple devices.
  • Adjustable Switching Frequency: Designers can set the switching frequency according to their specific requirements, providing flexibility and optimizing the converter for different applications.
  • Robust Thermal Performance: Housed in a thermally efficient MSOP-16 package, the LTC3786IMSE#PBF is capable of handling high thermal loads, ensuring reliable operation even under demanding conditions.

Applications:

The LTC3786IMSE#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed Power Systems
  • Battery-Powered Equipment

With its precision and power, the LTC3786IMSE#PBF is a top choice for designers looking to enhance the performance and efficiency of their power supply systems. Its robust design and advanced features make it a reliable and effective solution for boosting voltage in a compact and efficient manner.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9839 $55.8712
18+ $5.7304 $103.1472
28+ $5.5513 $155.4364
38+ $5.3722 $204.1436
49+ $5.1931 $254.4619
65+ $4.6559 $302.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,452 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess