EN
  • EN
  • DE

LTC3801BES6#TRMPBF

Part No LTC3801BES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.4 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 111435-LTC3801BES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3801BES6#TRMPBF CAD Model

Description

LTC3801BES6#TRMPBF - High-Efficiency Step-Down Switching Regulator

The LTC3801BES6#TRMPBF is a high-performance, constant-frequency, current mode step-down switching regulator from Linear Technology, designed to bring efficiency, compactness, and reliability to a wide array of power supply applications. This innovative component is housed in an ultra-small ThinSOT package, making it an ideal choice for space-constrained applications.

Key Features:

  • High Efficiency: Capable of converting input voltages as high as 23V down to a range of output voltages, the LTC3801BES6#TRMPBF can achieve efficiency levels up to 94%, ensuring minimal heat generation and optimal battery life for portable applications.
  • Low Quiescent Current: With a low no-load quiescent current and a shutdown current of under 1µA, this regulator is suitable for battery-powered systems where energy efficiency is paramount.
  • Adjustable Frequency: The switching frequency can be set from 300kHz to 2MHz with an external resistor, allowing designers to optimize the performance between efficiency and external component size.
  • Stable with Low ESR Output Capacitors: The LTC3801BES6#TRMPBF is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, leading to improved response to load transients and further size reductions.
  • Robust Protection Features: It includes overcurrent protection and thermal shutdown, ensuring the longevity and reliability of both the regulator and the overall system.

Applications:

Due to its small size and high efficiency, the LTC3801BES6#TRMPBF is ideal for a variety of applications, including:

  • Portable Electronics
  • Wireless and DSL Modems
  • Distributed Power Systems
  • GPS Systems
  • Point of Load Conversions

The LTC3801BES6#TRMPBF from Linear Technology represents a blend of modern power management technology and practical design considerations, offering a versatile solution for power supply design in both consumer and industrial markets. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to optimize power efficiency and save on board space.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess