EN
  • EN
  • DE

LTC3802EUH

Part No LTC3802EUH
Manufacturer Linear Technology
Description Dual 550kHz Synchronous 2-Phase DC/DC Controller with Programmable Up/Down Tracking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208901-LTC3802EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3802EUH CAD Model

Description

The LTC3802EUH is a versatile and powerful step-down DC/DC controller from Linear Technology, designed to deliver high efficiency without the need for a sense resistor (No RSENSE™ technology). This compact, feature-rich controller is ideal for a wide range of applications, including portable devices, telecommunications, and industrial systems, where efficiency and board space are critical considerations.

Key Features

  • Wide Input Voltage Range: The LTC3802EUH operates with an input voltage range from 2.75V to 9.8V, making it suitable for single Li-Ion, multi-cell alkaline or NiMH applications, as well as fixed 3.3V or 5V systems.
  • High Efficiency: With its No RSENSE™ technology, the LTC3802EUH eliminates the need for a current sense resistor, thereby reducing power loss and improving efficiency.
  • Adjustable Frequency: Users can adjust the switching frequency from 300kHz to 750kHz, allowing a trade-off between efficiency and component size.
  • Low Dropout Operation: The controller's 100% duty cycle capability provides low dropout operation, which extends the operating time in battery-powered systems when the input voltage drops below the regulated output voltage.

Performance Advantages

The LTC3802EUH is designed for performance. It offers a constant-frequency, current mode architecture that provides excellent line and load transient response. Additionally, the device's low minimum on-time of only 100ns enables it to step down from 9.8V to 0.8V output at high frequency with a small inductor, which is ideal for space-constrained applications.

Protection Features

Safety and reliability are paramount with the LTC3802EUH. It includes a soft-start feature to limit inrush current during startup, overvoltage protection to prevent damage from unexpected surges, and a foldback current limit that reduces the output current to protect the load and the controller during short-circuit conditions.

Package and Availability

The LTC3802EUH is available in a 3mm x 3mm QFN-16 package, which is designed to minimize the footprint on your PCB. This small form factor, combined with the high level of integration, reduces the total solution size, making it an excellent choice for compact, high-performance power systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.4155 $89.4155
2+ $73.3668 $146.7336
3+ $71.0741 $213.2223
4+ $68.7814 $275.1256
5+ $66.4887 $332.4435
6+ $59.6107 $357.6642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess