EN
  • EN
  • DE

LTC3803IS6-3#TRMPBF

Part No LTC3803IS6-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5.7 V to 8 V
Frequency - Switching 300kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 020613-LTC3803IS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3803IS6-3#TRMPBF CAD Model

Description

Linear Technology's LTC3803IS6-3#TRMPBF: A High-Efficiency, Constant-Frequency Current Mode PWM Controller

The LTC3803IS6-3#TRMPBF is a remarkable constant-frequency current mode Pulse Width Modulation (PWM) controller designed by Linear Technology, now part of Analog Devices. This compact and efficient controller is housed in a TSOT-23 package, making it an ideal choice for space-constrained applications. The LTC3803IS6-3#TRMPBF operates at a fixed frequency of 200kHz, which allows for a balanced compromise between efficiency and component size, enabling the use of small inductors and capacitors to minimize the footprint of the power supply on the circuit board.

This PWM controller is designed to work from a wide input voltage range, typically from 9V to 36V, making it versatile for various applications, including telecom, networking, and industrial systems. It is also suitable for battery-powered devices, where efficiency is critical. The LTC3803IS6-3#TRMPBF provides excellent line and load regulation, ensuring stable operation under varying conditions.

One of the key features of the LTC3803IS6-3#TRMPBF is its internal soft-start function, which limits the inrush current during startup, thereby reducing stress on the input power source and extending the life of the product. Additionally, the controller includes features such as undervoltage lockout, which ensures that the controller only operates when the input voltage is within the specified range, protecting the circuit from low voltage conditions.

The LTC3803IS6-3#TRMPBF also boasts a low shutdown current of under 10µA, which is crucial for power-sensitive applications. The device's current mode operation provides excellent transient response and cycle-by-cycle current limiting, which is essential for protecting the power supply and the load from overcurrent conditions.

Overall, the LTC3803IS6-3#TRMPBF from Linear Technology is a robust and reliable solution for designers looking to implement a compact, high-efficiency power supply. Its combination of features and compact size makes it an attractive option for a wide array of power management applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess