EN
  • EN
  • DE

LTC3803IS6-5#TRMPBF

Part No LTC3803IS6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6 / DC/DC Cntrlr Single-OUT Flyback 230kHz Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 8.1 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783641-LTC3803IS6-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3803-5
Introduction Date November 23, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3803IS6-5#TRMPBF CAD Model

Description

Product Overview: LTC3803IS6-5#TRMPBF

The LTC3803IS6-5#TRMPBF is a high-performance, constant-frequency, current mode step-down DC/DC controller housed in a compact TSOT-23 package. Manufactured by Linear Technology, now part of Analog Devices, this efficient power management integrated circuit is designed to make the most out of applications requiring tight voltage regulation and optimal power control in a space-constrained environment.

Key Features

  • Constant Frequency Operation: The LTC3803IS6-5#TRMPBF operates at a fixed frequency of 300kHz, which allows for a predictable noise spectrum and the use of small, low-cost external components.
  • Wide Input Voltage Range: With an input voltage range of 9V to 36V, this device is versatile and can be used in a variety of applications, from industrial to automotive systems.
  • Low Dropout Operation: The low dropout operation is ideal for applications where the input voltage may be close to the output voltage, ensuring efficient operation under all conditions.
  • Adjustable Output Voltage: The output voltage can be set with an external resistor divider, providing design flexibility and compatibility with a range of loads.
  • Current Mode Control: This feature provides excellent line and load transient response, making the LTC3803IS6-5#TRMPBF suitable for demanding applications.
  • Thermal Protection: The device includes thermal shutdown functionality, which protects the IC from damage due to overheating.
  • Compact TSOT-23 Package: The small form factor is perfect for space-constrained applications while still delivering robust power management capabilities.

Applications

The LTC3803IS6-5#TRMPBF is ideal for a variety of applications where efficient power conversion is required, including:

  • Telecommunications
  • Portable Electronics
  • Industrial Power Systems
  • Automotive Electronics
  • Distributed Power Systems

With its robust feature set and compact size, the LTC3803IS6-5#TRMPBF is an excellent choice for designers looking to optimize their power management solutions in a small footprint without compromising on performance or reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3320 $53.2800
95+ $1.0929 $103.8255
145+ $1.0588 $153.5260
200+ $1.0246 $204.9200
255+ $0.9905 $252.5775
340+ $0.8880 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess