EN
  • EN
  • DE

LT1952EGN-1#PBF

Part No LT1952EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SSOP / Current Mode PWM Controller 80kHz to 560kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 6.82 V ~ 25 V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 780774-LT1952EGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1952-1
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1952EGN-1#PBF CAD Model

Description

The LT1952EGN-1#PBF is a high-performance, single-ended, current mode PWM controller from Linear Technology. It is designed to drive a power MOSFET in a wide range of power supply and power conversion applications. This versatile controller operates at a switching frequency of up to 500kHz, allowing for smaller inductor and capacitor sizes, which results in a compact, efficient power supply design.

Key Features

  • Voltage Operation: The device operates from a 4V to 36V input voltage range, making it suitable for a variety of applications from automotive to industrial power systems.
  • High Switching Frequency: With a switching frequency of up to 500kHz, the LT1952EGN-1#PBF allows for a smaller overall solution size due to reduced inductor and capacitor sizes.
  • Current Mode Control: The current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting which is essential for protection against short circuits.
  • Adjustable Soft-Start: To prevent inrush current at startup, this controller features an adjustable soft-start function that gradually ramps up the output voltage.
  • Shutdown Features: It includes a shutdown pin that reduces the supply current to 15μA, offering an efficient solution for power saving during standby.
  • Robust Protection: The device integrates features such as undervoltage lockout, overvoltage protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The LT1952EGN-1#PBF is ideal for a range of applications, including:

  • DC/DC Converters
  • Automotive Power Systems
  • Industrial Power Supplies
  • Battery-Operated Devices
  • Telecommunications Equipment

Package and Quality

This PWM controller is available in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. The "PBF" suffix indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability. As with all Linear Technology products, the LT1952EGN-1#PBF is designed to meet high standards of quality and reliability.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3898 $50.8470
36+ $2.7814 $100.1304
56+ $2.6945 $150.8920
77+ $2.6076 $200.7852
100+ $2.5207 $252.0700
133+ $2.2599 $300.5667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 634 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess