EN
  • EN
  • DE

LTC3805EMSE-5#PBF

Part No LTC3805EMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 700kHz Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 3.95 V ~ 9.5 V
Frequency - Switching 70kHz ~ 700kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783644-LTC3805EMSE-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3805-5
Introduction Date February 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3805EMSE-5#PBF CAD Model

Description

The LTC3805EMSE-5#PBF is a robust, high-performance isolated DC/DC controller from Linear Technology designed for power supply applications requiring efficient, low-noise operation. This controller is specifically engineered to drive an external MOSFET to deliver a stable output voltage, making it an ideal choice for telecommunications, industrial, and medical power systems.

Key Features

  • Wide Input Voltage Range: The LTC3805EMSE-5#PBF operates over a broad input voltage range, accommodating various supply voltages and ensuring versatility across multiple applications.
  • No-Load Operation: It maintains high efficiency even under no-load conditions, making it energy-efficient and suitable for applications with variable load requirements.
  • Adjustable Operating Frequency: The operating frequency can be set with an external resistor or synchronized to an external clock, allowing for flexibility in design and noise management.
  • Opto-Coupler and Transformer Driver: The controller includes a powerful driver for an opto-coupler and a transformer, facilitating isolated feedback for precise voltage regulation.
  • Soft-Start Capability: Integrated soft-start functionality ensures a smooth ramp-up of the output voltage, minimizing inrush current and protecting the load and power source.

Protection Features

  • Overcurrent Protection: The LTC3805EMSE-5#PBF features overcurrent protection to safeguard the power supply and load from excessive currents.
  • Thermal Shutdown: Built-in thermal shutdown prevents damage from overheating, enhancing the reliability and longevity of the controller.
  • Undervoltage Lockout (UVLO): UVLO ensures that the controller operates only when the input voltage is within the acceptable range, protecting the circuitry.

Applications

  • Telecommunication Equipment
  • Industrial Systems
  • Medical Devices
  • Networking Infrastructure
  • Isolated Power Supplies

The LTC3805EMSE-5#PBF is packaged in a compact MSOP-10, providing a space-saving solution for modern electronics where board real estate is at a premium. Its advanced features, combined with robust protection mechanisms, make it a reliable and efficient choice for designers looking to implement isolated DC/DC conversion in their systems.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1185 $55.0665
20+ $5.0203 $100.4060
31+ $4.8634 $150.7654
43+ $4.7065 $202.3795
55+ $4.5497 $250.2335
74+ $4.0790 $301.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,359 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess