EN
  • EN
  • DE

LTC3806EDE

Part No LTC3806EDE
Manufacturer Linear Technology
Description Synchronous Flyback DC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208909-LTC3806EDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3806EDE CAD Model

Description

Introducing the LTC3806EDE from Linear Technology

The LTC3806EDE is a robust, high-performance DC/DC controller designed by Linear Technology, a leader in the design and manufacture of analog integrated circuits. This versatile controller is specifically engineered to accommodate a broad range of power supply applications, making it an ideal choice for system designers looking for efficiency, precision, and reliability.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3806EDE operates over a wide input voltage range, accommodating various supply voltages and ensuring consistent performance across diverse power environments.
  • High Efficiency: With its advanced design, the controller provides high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of the power supply for specific applications, whether to minimize noise or to maximize efficiency.
  • Low Shutdown Current: The device features a low shutdown current, which is significant for battery-powered applications where power conservation is paramount.
  • Powerful Drive Capability: The LTC3806EDE can drive a wide range of external MOSFETs, providing flexibility in selecting the appropriate power components for your design.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing the longevity and safety of your power supply solution.

Applications

The LTC3806EDE is suitable for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Portable devices
  • Automotive power systems

Its compact size, encapsulated in a 14-lead DFN package, makes it an excellent choice for space-constrained applications while still delivering the performance expected from Linear Technology products.

Conclusion

Whether you're designing a power supply for a high-tech communication device, an industrial machine, or a portable gadget, the LTC3806EDE from Linear Technology provides the flexibility, efficiency, and reliability you need to ensure your product operates at its best. With its wide input voltage range, adjustable switching frequency, and robust protection features, the LTC3806EDE stands out as a superior choice for your DC/DC controller needs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7246 $61.7968
19+ $6.3386 $120.4334
29+ $6.1411 $178.0919
39+ $5.9425 $231.7575
51+ $5.7450 $292.9950
68+ $5.1501 $350.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess