EN
  • EN
  • DE

LTC3809EDD

Part No LTC3809EDD
Manufacturer Linear Technology
Description No RSENSE™, Low EMI, Synchronous DC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208912-LTC3809EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3809EDD CAD Model

Description

The LTC3809EDD from Linear Technology is a high-performance, synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages in a high-efficiency, low noise, and compact footprint. This advanced controller is ideal for a wide range of power regulation tasks, particularly in applications where efficiency and low electromagnetic interference (EMI) are critical.

Key Features:

  • No RSENSE™ Operation: The LTC3809EDD utilizes Linear Technology's proprietary No RSENSE technology to eliminate the need for a sense resistor, enhancing efficiency and reducing the overall solution size.
  • Wide Input Voltage Range: This versatile controller can operate from an input voltage range of 2.75V to 9.8V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, as well as fixed 3.3V or 5V input rails.
  • Adjustable Operating Frequency: The LTC3809EDD offers an adjustable frequency from 300kHz to 4MHz, allowing optimization of efficiency, component size, and response time to suit specific application requirements.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC3809EDD achieves high efficiency, which is essential for extending battery life in portable applications.
  • Low EMI: The controller features a controlled switch node slew rate, which reduces EMI concerns and simplifies the design of noise-sensitive applications.

Applications:

  • Portable Electronics
  • Networking Power Supplies
  • Automotive Power Systems
  • Industrial Equipment

Package:

The LTC3809EDD is offered in a compact (3mm x 3mm) DFN-10 package, providing a space-saving solution that is ideal for densely populated boards.

Conclusion:

Designed with precision and efficiency in mind, the LTC3809EDD from Linear Technology stands out as a robust and reliable choice for engineers looking to optimize their power management systems. Its high efficiency, low EMI signature, and compact size make it an excellent choice for a variety of demanding applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess