EN
  • EN
  • DE

LTC3809EMSE-1

Part No LTC3809EMSE-1
Manufacturer Linear Technology
Description No RSENSETM, Low Input Voltage, Synchronous DC/DC Controller with Output Tracking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208915-LTC3809EMSE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3809EMSE-1 CAD Model

Description

The LTC3809EMSE-1 is a high-performance synchronous step-down DC/DC controller from Linear Technology that offers a compact and efficient solution for power supply designs. This innovative controller utilizes a constant frequency, current mode architecture with a unique spread spectrum frequency modulation feature that significantly reduces electromagnetic interference (EMI), making it ideal for noise-sensitive applications.

Key Features:

  • No RSENSE™ Technology: The LTC3809EMSE-1 eliminates the need for a sense resistor by utilizing the inductor's DCR for current sensing, which reduces power loss and improves efficiency.
  • Wide Input Voltage Range: This controller operates from a 2.75V to 9.8V input range, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Operating Frequency: Users can set the operating frequency from 300kHz to 4MHz, allowing optimization for efficiency or component size depending on the specific requirements of the application.
  • Low EMI Spread Spectrum Operation: Spread spectrum frequency modulation reduces EMI, aiding in compliance with stringent regulatory standards and minimizing interference with other electronic systems.
  • High Efficiency: With its synchronous operation, the LTC3809EMSE-1 provides high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Robust Protection Features: The controller includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system against a range of potential faults.
  • Compact Package: The LTC3809EMSE-1 is available in a small MSOP-10 package, making it suitable for space-constrained applications.

Applications:

The LTC3809EMSE-1 is versatile and can be used in a variety of applications, including:

  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Industrial Systems
  • Automotive Power Systems
  • Network Servers and Storage Systems

This DC/DC controller is designed for designers who require a combination of low EMI characteristics and high efficiency in their power supply designs, without sacrificing performance or space.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1005 $61.2060
28+ $4.1846 $117.1688
43+ $4.0541 $174.3263
59+ $3.9235 $231.4865
77+ $3.7930 $292.0610
102+ $3.4003 $346.8306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess