EN
  • EN
  • DE

BQ24701PW

Part No BQ24701PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 24TSSOP / Charger IC Multi-Chemistry 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Voltage - Supply (Max) 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number BQ24701
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -BQ24701PW-NDR,-296-12362-5-ND,TEXTISBQ24701PW,-296-12362-5,2156-BQ24701PW-TI,296-12362-5-NDR,296-12362-5
Standard Package 60
Win Source Part Number 1335119-BQ24701PW
Ultra Librarian 3D Model Ultra Librarian BQ24701PW CAD Model

Description

Product Overview: Texas Instruments BQ24701PW

The BQ24701PW is a highly integrated battery charge controller from Texas Instruments, designed to provide efficient and reliable charging for portable devices. This advanced charge management IC is suitable for a wide range of applications, including laptops, smartphones, and other battery-powered electronics that require precise and safe charging control.

Key Features

  • Multi-Chemistry Support: The BQ24701PW is compatible with various battery chemistries, including Li-ion, Li-polymer, and NiMH batteries, providing versatile solutions for different types of portable devices.
  • Dual Input Voltage: It supports dual-input voltage sources, allowing the system to switch between an AC adapter and a USB port, making it ideal for devices that need to be charged from different power sources.
  • High-Efficiency Charging: With its integrated synchronous buck regulator, the BQ24701PW offers high-efficiency charging, which reduces heat generation and improves overall battery life.
  • Programmable Charge Parameters: Charge parameters such as current and voltage can be programmed via an I2C interface, giving designers the flexibility to tailor the charging profile to specific battery requirements.
  • Safety Features: The device includes multiple safety features like overvoltage, overcurrent, and thermal protection to ensure safe charging operations under various conditions.

Technical Specifications

  • Package: 24-pin TSSOP (PW)
  • Charge Voltage Accuracy: ±0.5%
  • Charge Current Accuracy: ±1%
  • Operating Temperature Range: -40°C to 85°C

Applications

The BQ24701PW is ideal for designers looking to create compact, efficient, and safe charging systems for portable electronics. Its ability to handle different battery chemistries and its programmable nature make it a versatile choice for a variety of devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ24701PW is no exception. This product is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring dependable performance in your charging applications.

Whether you're developing a new portable device or upgrading an existing one, the BQ24701PW from Texas Instruments provides a sophisticated charging solution that can meet the demands of modern battery technology.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8653 $53.5183
26+ $3.9921 $103.7946
39+ $3.8673 $150.8247
54+ $3.7426 $202.1004
70+ $3.6178 $253.2460
93+ $3.2436 $301.6548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess