EN
  • EN
  • DE

LTC3809EMSE#PBF

Part No LTC3809EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP / DC/DC Cntrlr Single-OUT Step Down 750kHz 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 460kHz ~ 635kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783657-LTC3809EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3809
Introduction Date August 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3809EMSE#PBF CAD Model

Description

LTC3809EMSE#PBF - Low EMI, No RSENSE Step-Down DC/DC Controller

The LTC3809EMSE#PBF is a high-performance step-down switching regulator DC/DC controller from Linear Technology that delivers excellent power efficiency and low electromagnetic interference (EMI) emissions. This product is designed to operate over a wide input voltage range from 2.75V to 9.8V, making it suitable for a variety of applications including industrial, automotive, and telecommunications systems.

One of the standout features of the LTC3809EMSE#PBF is its patented controlled on-time, valley current mode control algorithm which allows for fast transient response, excellent loop stability, and very low output voltage ripple. This unique control scheme does not require the use of a sense resistor (RSENSE), which simplifies the design and reduces system cost and power loss.

The device is housed in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance. Its operating frequency is user-programmable from 300kHz to 4MHz, which allows the use of small surface mount inductors and capacitors, saving space and cost on the PCB. Additionally, the high-frequency capability enables the design of converters with very low output ripple and fast transient response.

The LTC3809EMSE#PBF also features a range of protective measures to ensure the longevity and reliability of the end application. This includes overvoltage protection, undervoltage lockout, and a foldback current limit that reduces the output current to prevent excessive power dissipation during overload conditions. Furthermore, the device offers a power good output signal, which provides a system-ready signal to downstream circuits once the output voltage is within regulation.

In summary, the LTC3809EMSE#PBF is a versatile and efficient solution for those in need of a low EMI, high-performance DC/DC controller. Its no RSENSE design, flexible operating frequency, and comprehensive protection features make it an ideal choice for a wide range of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess