EN
  • EN
  • DE

LTC3809IMSE-1#TRA1PBF

Part No LTC3809IMSE-1#TRA1PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303408-LTC3809IMSE-1#TRA1PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3809IMSE-1#TRA1PBF CAD Model

Description

LTC3809IMSE-1#TRA1PBF - Low EMI, No RSENSE Synchronous DC/DC Controller

The LTC3809IMSE-1#TRA1PBF is a high-performance, synchronous step-down DC/DC controller from Linear Technology that delivers efficiency, precision, and low electromagnetic interference (EMI) emissions. This controller is specifically designed to meet the rigorous demands of power regulation in complex systems such as telecommunications, networking equipment, and industrial applications.

Key Features:

  • No RSENSE Technology: This product utilizes Linear Technology's proprietary No RSENSE technology, which eliminates the need for a sense resistor, thereby improving efficiency and reducing the overall solution footprint.
  • Low EMI Emissions: Engineered with an emphasis on minimizing EMI, the LTC3809IMSE-1#TRA1PBF features a phase-locked loop (PLL) with frequency modulation (spread spectrum) to reduce radiated and conducted emissions, making it an ideal choice for noise-sensitive applications.
  • High Efficiency: The synchronous operation provides greater efficiency over a wide load range compared to traditional nonsynchronous regulators.
  • Wide Input Voltage Range: The controller supports a wide input voltage range, accommodating various supply voltages and offering flexibility in system design.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 300kHz to 750kHz, allowing optimization for efficiency or component size.
  • Robust Protection Features: The LTC3809IMSE-1#TRA1PBF includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced system reliability and safety.

Product Applications:

With its robust design and versatile features, the LTC3809IMSE-1#TRA1PBF is well-suited for a variety of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Server and Storage Systems
  • Industrial Power Supplies
  • Automotive Electronics
  • Portable Battery-Powered Devices

Package and Quality:

The LTC3809IMSE-1#TRA1PBF comes in a compact MSOP-10 package, which is designed for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, and this product is RoHS compliant, reflecting a commitment to environmental responsibility.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.8558 $75.8558
2+ $62.2406 $124.4812
3+ $60.2956 $180.8868
4+ $58.3506 $233.4024
6+ $56.4056 $338.4336
7+ $50.5705 $353.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess