EN
  • EN
  • DE

LTC3814EFE-5

Part No LTC3814EFE-5
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1122+
Reference case TSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732191-LTC3814EFE-5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3814EFE-5 CAD Model

Description

LTC3814EFE-5 High Voltage Step-Down DC/DC Controller

The LTC3814EFE-5 is a versatile and robust high voltage step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This sophisticated component is engineered to drive an all N-channel synchronous power MOSFET stage, which is a hallmark of efficiency and reliability in power conversion applications. The device's standout feature is its ability to step down voltages from an input range of up to 60V, making it an excellent choice for a variety of demanding applications.

One of the key characteristics of the LTC3814EFE-5 is its powerful 1Ω on-chip MOSFET gate drivers. These drivers enable the controller to handle substantial current levels with ease, ensuring that power delivery is both smooth and efficient. The operating frequency is selectable between 100kHz to 750kHz or can be synchronized to an external clock, providing designers with flexibility and precision in managing power supply performance.

The LTC3814EFE-5 also incorporates a range of features that enhance its performance and reliability. It has a wide V<sub>IN range from 4V to 60V, which allows for a broad range of input sources. It supports output voltages up to 0.8V to VIN, ensuring compatibility with modern low-voltage circuits. Moreover, the device boasts a differential amplifier for remote V<sub>OUT sensing, which compensates for voltage drops in high current paths, delivering accurate output voltage regulation.

Protection features are embedded within the LTC3814EFE-5 to safeguard against adverse conditions. These include overcurrent foldback, which helps prevent damage from excessive loads, and a soft-start capability to minimize inrush current during startup. Additionally, the controller provides tracking and margining capabilities, which are essential for sequencing and monitoring in complex systems.

The LTC3814EFE-5 is packaged in a thermally enhanced TSSOP-20, which aids in heat dissipation and ensures stable operation even in thermally challenging environments. With its combination of high performance, flexibility, and protection features, the LTC3814EFE-5 is an ideal solution for telecommunications, industrial, automotive, and high-density power systems that require efficient voltage step-down capabilities.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1787 $50.2509
17+ $5.8903 $100.1351
27+ $5.7062 $154.0674
37+ $5.5221 $204.3177
47+ $5.3381 $250.8907
63+ $4.7858 $301.5054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess