EN
  • EN
  • DE

LTC3814IFE-5#3DLPBFG

Part No LTC3814IFE-5#3DLPBFG
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828655-LTC3814IFE-5#3DLPBFG
Ultra Librarian 3D Model Ultra Librarian LTC3814IFE-5#3DLPBFG CAD Model

Description

The LTC3814IFE-5#3DLPBFG is a robust and versatile high voltage step-down controller designed and manufactured by Linear Technology, a leader in the design, manufacture and marketing of high-performance analog integrated circuits. This advanced controller is specifically engineered to address the needs of high-power and high-efficiency applications that require a compact and reliable power solution.

Key Features

  • Wide Input Voltage Range: Capable of handling a wide input voltage range from 4.5V to 60V, making it suitable for a variety of industrial and automotive applications.
  • High Output Voltage Accuracy: Delivers precise output voltage with a ±1% accuracy over a temperature range of -40°C to 85°C, ensuring consistent performance under varying conditions.
  • Powerful Drive Capability: Features a powerful 1.5Ω on-chip MOSFET gate driver, enabling the use of high power external MOSFETs for efficient power conversion.
  • Adjustable Switching Frequency: Offers an adjustable switching frequency from 100kHz to 750kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Phase-Lockable Frequency: The 75kHz to 850kHz range can be synchronized to an external clock, providing flexibility in managing system-level EMI/RFI noise requirements.

Applications

The LTC3814IFE-5#3DLPBFG is ideal for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Datacom and Telecom Systems
  • High-Density Distributed Power Systems

Product Quality and Reliability

Linear Technology is committed to providing products of the highest quality and reliability. The LTC3814IFE-5#3DLPBFG is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications. It is available in a thermally enhanced TSSOP-28 package, providing an optimal balance between thermal performance and footprint.

With its advanced features, high performance, and reliability, the LTC3814IFE-5#3DLPBFG step-down controller is a prime choice for engineers looking for a high-efficiency power management solution.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4916 $59.4412
17+ $6.9670 $118.4390
26+ $6.7498 $175.4948
36+ $6.5315 $235.1340
46+ $6.3144 $290.4624
62+ $5.6607 $350.9634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess