EN
  • EN
  • DE

LTC3822EDD

Part No LTC3822EDD
Manufacturer Linear Technology
Description No RSENSETM, Low Input Voltage, Synchronous Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208921-LTC3822EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3822EDD CAD Model

Description

Linear Technology LTC3822EDD Low Voltage Synchronous Step-Down Controller

The LTC3822EDD from Linear Technology is a high-performance, low voltage synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages in a synchronous buck converter topology. This compact and efficient device is housed in a small 10-pin DFN (3mm x 3mm) package, making it an ideal choice for space-constrained applications requiring efficient power management.

The LTC3822EDD operates over a wide input voltage range from 4V to 24V, which makes it versatile for a variety of systems, from simple industrial power supplies to complex telecommunications equipment. Its output voltage can be set from 0.8V to 0.9 times the input voltage, ensuring compatibility with modern low-voltage power rails required by the latest digital ICs.

One of the key features of the LTC3822EDD is its powerful 1.1Ω onboard gate drivers, which provide strong driving capability for large MOSFETs to ensure efficient power conversion. The device also offers a high operating frequency range up to 750kHz, allowing for the use of smaller inductor and capacitor sizes, which reduces the overall solution footprint and can help in cost savings.

Additional features include a precise 0.8V reference with ±1% accuracy over the full temperature range of -40°C to 85°C, ensuring reliable and consistent output, even under varying temperature conditions. The LTC3822EDD also incorporates a selectable fixed frequency or phase-lockable frequency (PLL) operation for noise-sensitive applications, providing designers with flexibility in optimizing the performance of their power system.

Protection features of the LTC3822EDD include overvoltage protection, undervoltage lockout, and thermal shutdown, which safeguard the device and the system it powers from various fault conditions. Moreover, the device supports tracking and soft-start capabilities, which allow for a controlled startup and the ability to sequence multiple power rails.

In summary, the LTC3822EDD from Linear Technology is a powerful, versatile, and compact solution for modern low-voltage power systems, offering high efficiency, a wide input range, and robust protection features, all in a small footprint package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6463 $58.3408
39+ $2.9915 $116.6685
60+ $2.8979 $173.8740
83+ $2.8043 $232.7569
107+ $2.7108 $290.0556
143+ $2.4313 $347.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess